Samsung Galaxy J1 SM-J100H/DS, 10,9 cm (4.3"), 0,512 GB, 4 GB, 5 MP, Android 4.4.4, Blue
Samsung Galaxy J1 SM-J100H/DS. Display diagonal: 10,9 cm (4.3"), Display resolution: 800 x 480 pixels. Processor frequency: 1,2 GHz, Processor family: Qualcomm Snapdragon. RAM capacity: 0,512 GB, Internal storage capacity: 4 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 4.4.4. Battery capacity: 1850 mAh. Product color: Blue. Weight: 122 g