Samsung logo

Samsung Galaxy S10e SM-G970F 14,7 cm (5.8") Hybrid Dual SIM 4G USB Type-C 6 GB 128 GB 3100 mAh Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89751
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Samsung Galaxy S10e SM-G970F 14,7 cm (5.8") Hybrid Dual SIM 4G USB Type-C 6 GB 128 GB 3100 mAh Black:

Samsung Galaxy S10e SM-G970F, 14,7 cm (5.8"), 1080 x 2280 pixels, 6 GB, 128 GB, 12 MP, Black

Long summary description Samsung Galaxy S10e SM-G970F 14,7 cm (5.8") Hybrid Dual SIM 4G USB Type-C 6 GB 128 GB 3100 mAh Black:

Samsung Galaxy S10e SM-G970F. Display diagonal: 14,7 cm (5.8"), Display resolution: 1080 x 2280 pixels. Processor frequency: 2,7 GHz, Processor family: Samsung Exynos, Processor model: 9820. RAM capacity: 6 GB, RAM type: LPDDR4X, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Dual camera. SIM card capability: Hybrid Dual SIM. Battery capacity: 3100 mAh. Product color: Black. Weight: 150 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.