Samsung logo

Samsung Galaxy S9 SM-G960F 14,7 cm (5.8") Dual SIM Android 8.0 4G USB Type-C 4 GB 64 GB 3000 mAh Blue

Brand:
Product family:
Product series:
Product name:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17092
Info modified on:
14 Mar 2024, 19:09:49
Short summary description Samsung Galaxy S9 SM-G960F 14,7 cm (5.8") Dual SIM Android 8.0 4G USB Type-C 4 GB 64 GB 3000 mAh Blue:

Samsung Galaxy S9 SM-G960F, 14,7 cm (5.8"), 1440 x 2960 pixels, 4 GB, 64 GB, Android 8.0, Blue

Long summary description Samsung Galaxy S9 SM-G960F 14,7 cm (5.8") Dual SIM Android 8.0 4G USB Type-C 4 GB 64 GB 3000 mAh Blue:

Samsung Galaxy S9 SM-G960F. Display diagonal: 14,7 cm (5.8"), Display resolution: 1440 x 2960 pixels. Processor frequency: 2,7 GHz, Processor family: Samsung Exynos. RAM capacity: 4 GB, Internal storage capacity: 64 GB. Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 8.0. Battery capacity: 3000 mAh. Product color: Blue. Weight: 163 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.