Samsung logo

Samsung Galaxy S7 edge SM-G935F 14 cm (5.5") Single SIM Android 6.0 4G Micro-USB 4 GB 32 GB 3600 mAh Pink gold

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64833
Info modified on:
27 Feb 2024, 14:30:12
Short summary description Samsung Galaxy S7 edge SM-G935F 14 cm (5.5") Single SIM Android 6.0 4G Micro-USB 4 GB 32 GB 3600 mAh Pink gold:

Samsung Galaxy S7 edge SM-G935F, 14 cm (5.5"), 4 GB, 32 GB, 12 MP, Android 6.0, Pink gold

Long summary description Samsung Galaxy S7 edge SM-G935F 14 cm (5.5") Single SIM Android 6.0 4G Micro-USB 4 GB 32 GB 3600 mAh Pink gold:

Samsung Galaxy S7 edge SM-G935F. Display diagonal: 14 cm (5.5"), Display resolution: 2560 x 1440 pixels. Processor frequency: 2,3 GHz. RAM capacity: 4 GB, RAM type: LPDDR4, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 6.0. Battery capacity: 3600 mAh. Product color: Pink gold. Weight: 157 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.