Samsung Galaxy S6 SM-G920T, 12,9 cm (5.1"), 3 GB, 32 GB, 16 MP, Android 5.0, White
Samsung Galaxy S6 SM-G920T. Display diagonal: 12,9 cm (5.1"), Display resolution: 2560 x 1440 pixels. Processor frequency: 2,1 GHz, Processor family: Samsung Exynos, Processor model: 7 Octa 7420. RAM capacity: 3 GB, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 16 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 5.0. Battery capacity: 2550 mAh. Product color: White. Weight: 138 g