Samsung Galaxy S5 SM-G900F, 12,9 cm (5.1"), 1920 x 1080 pixels, 2 GB, 16 MP, Android 4.4.4, Black
Samsung Galaxy S5 SM-G900F. Display diagonal: 12,9 cm (5.1"), Display resolution: 1920 x 1080 pixels. Processor frequency: 2,5 GHz, Processor family: Qualcomm Snapdragon. RAM capacity: 2 GB. Rear camera resolution (numeric): 16 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 4.4.4. Battery capacity: 2800 mAh. Product color: Black. Weight: 145 g