Samsung logo

Samsung Galaxy S5 Active SM-G870F 12,9 cm (5.1") Single SIM 4G Micro-USB 2 GB 16 GB 2800 mAh Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84169
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung Galaxy S5 Active SM-G870F 12,9 cm (5.1") Single SIM 4G Micro-USB 2 GB 16 GB 2800 mAh Silver:

Samsung Galaxy S5 Active SM-G870F, 12,9 cm (5.1"), 1920 x 1080 pixels, 2 GB, 16 GB, 16 MP, Silver

Long summary description Samsung Galaxy S5 Active SM-G870F 12,9 cm (5.1") Single SIM 4G Micro-USB 2 GB 16 GB 2800 mAh Silver:

Samsung Galaxy S5 Active SM-G870F. Display diagonal: 12,9 cm (5.1"), Display resolution: 1920 x 1080 pixels. Processor frequency: 2,5 GHz. RAM capacity: 2 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 16 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Battery capacity: 2800 mAh. Product color: Silver. Weight: 170,1 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.