Samsung Galaxy Alpha SM-G850F, 11,9 cm (4.7"), 2 GB, 32 GB, 12 MP, Android 4.4, White
Samsung Galaxy Alpha SM-G850F. Display diagonal: 11,9 cm (4.7"), Display resolution: 1280 x 720 pixels. Processor frequency: 1,8 GHz. RAM capacity: 2 GB, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 4.4. Battery capacity: 1860 mAh. Product color: White. Weight: 115 g