Samsung logo

Samsung Galaxy S20 FE SM-G780F/DS 16,5 cm (6.5") Dual SIM Android 10 4G USB Type-C 8 GB 256 GB 4500 mAh Navy

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
223741
Info modified on:
16 Jul 2024, 11:45:01
Short summary description Samsung Galaxy S20 FE SM-G780F/DS 16,5 cm (6.5") Dual SIM Android 10 4G USB Type-C 8 GB 256 GB 4500 mAh Navy:

Samsung Galaxy S20 FE SM-G780F/DS, 16,5 cm (6.5"), 8 GB, 256 GB, 12 MP, Android 10, Navy

Long summary description Samsung Galaxy S20 FE SM-G780F/DS 16,5 cm (6.5") Dual SIM Android 10 4G USB Type-C 8 GB 256 GB 4500 mAh Navy:

Samsung Galaxy S20 FE SM-G780F/DS. Display diagonal: 16,5 cm (6.5"), Display resolution: 1080 x 2400 pixels. Processor frequency: 2,73 GHz, Processor family: Samsung Exynos, Processor model: 990. RAM capacity: 8 GB, RAM type: LPDDR5, Internal storage capacity: 256 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Triple camera. SIM card capability: Dual SIM. Operating system installed: Android 10. Battery capacity: 4500 mAh. Product color: Navy. Weight: 190 g

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.