Samsung Galaxy J7 Prime SM-G610F/DS, 14 cm (5.5"), 3 GB, 32 GB, 13 MP, Android 6.0.1, Blue
Samsung Galaxy J7 Prime SM-G610F/DS. Display diagonal: 14 cm (5.5"), Display resolution: 1920 x 1080 pixels. Processor frequency: 1,6 GHz, Processor family: Samsung Exynos, Processor model: 7870. RAM capacity: 3 GB, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 6.0.1. Battery capacity: 3300 mAh. Product color: Blue. Weight: 167 g