Samsung Galaxy Ace 4 Lite SM-G313H, 10,2 cm (4"), 480 x 800 pixels, 0,5 GB, 4 GB, 5 MP, White
Samsung Galaxy Ace 4 Lite SM-G313H. Display diagonal: 10,2 cm (4"), Display resolution: 480 x 800 pixels. Processor frequency: 1 GHz. RAM capacity: 0,5 GB, Internal storage capacity: 4 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Battery capacity: 1500 mAh. Product color: White. Weight: 124 g