Samsung Galaxy Z Fold2 5G SM-F916B, 19,3 cm (7.6"), 12 GB, 256 GB, 12 MP, Android 10, Black
Samsung Galaxy Z Fold2 5G SM-F916B. Display diagonal: 19,3 cm (7.6"), Display resolution: 2208 x 1768 pixels. Processor frequency: 3,09 GHz, Processor family: Qualcomm Snapdragon, Processor model: 865+ 5G. RAM capacity: 12 GB, Internal storage capacity: 256 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Triple camera. SIM card capability: Dual SIM. Operating system installed: Android 10. Battery capacity: 4500 mAh. Product color: Black. Weight: 282 g