Samsung Galaxy Fold SM-F900F, 18,5 cm (7.3"), 12 GB, 512 GB, 16 MP, Android 9.0, Gold
Samsung Galaxy Fold SM-F900F. Display diagonal: 18,5 cm (7.3"), Display resolution: 2152 x 1536 pixels. Processor frequency: 2,84 GHz. RAM capacity: 12 GB, Internal storage capacity: 512 GB. Rear camera resolution (numeric): 16 MP, Rear camera type: Triple camera. Operating system installed: Android 9.0. Battery capacity: 4380 mAh. Product color: Gold. Weight: 263 g