Samsung logo

Samsung Galaxy Z Flip4 SM-F721B 17 cm (6.7") Dual SIM Android 12 5G USB Type-C 8 GB 128 GB 3700 mAh Blue

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
233689
Info modified on:
25 Jul 2025, 16:55:03
Short summary description Samsung Galaxy Z Flip4 SM-F721B 17 cm (6.7") Dual SIM Android 12 5G USB Type-C 8 GB 128 GB 3700 mAh Blue:

Samsung Galaxy Z Flip4 SM-F721B, 17 cm (6.7"), 8 GB, 128 GB, 12 MP, Android 12, Blue

Long summary description Samsung Galaxy Z Flip4 SM-F721B 17 cm (6.7") Dual SIM Android 12 5G USB Type-C 8 GB 128 GB 3700 mAh Blue:

Samsung Galaxy Z Flip4 SM-F721B. Display diagonal: 17 cm (6.7"), Display resolution: 2640 x 1080 pixels. Processor family: Qualcomm Snapdragon, Processor model: 8+ Gen 1. RAM capacity: 8 GB, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Dual camera. SIM card capability: Dual SIM. Operating system installed: Android 12. Battery capacity: 3700 mAh. Product color: Blue. Weight: 187 g

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.