Samsung logo

Samsung Galaxy Z Flip3 5G SM-F711B 17 cm (6.7") Dual SIM Android 11 USB Type-C 8 GB 128 GB 3300 mAh Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109666
Info modified on:
10 Mar 2024, 10:10:44
Short summary description Samsung Galaxy Z Flip3 5G SM-F711B 17 cm (6.7") Dual SIM Android 11 USB Type-C 8 GB 128 GB 3300 mAh Black:

Samsung Galaxy Z Flip3 5G SM-F711B, 17 cm (6.7"), 8 GB, 128 GB, 12 MP, Android 11, Black

Long summary description Samsung Galaxy Z Flip3 5G SM-F711B 17 cm (6.7") Dual SIM Android 11 USB Type-C 8 GB 128 GB 3300 mAh Black:

Samsung Galaxy Z Flip3 5G SM-F711B. Display diagonal: 17 cm (6.7"), Display resolution: 2640 x 1080 pixels. Processor frequency: 2,84 GHz, Processor family: Qualcomm Snapdragon, Processor model: 888. RAM capacity: 8 GB, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Dual camera. SIM card capability: Dual SIM. Operating system installed: Android 11. Battery capacity: 3300 mAh. Product color: Black. Weight: 183 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.