Samsung logo

Samsung Gear 360 action sports camera 25,9 MP Full HD CMOS Wi-Fi 152 g

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75878
Info modified on:
28 Aug 2024, 13:22:14
Short summary description Samsung Gear 360 action sports camera 25,9 MP Full HD CMOS Wi-Fi 152 g:

Samsung Gear 360, Full HD, CMOS, 25,9 MP, 30 fps, Wi-Fi, Bluetooth

Long summary description Samsung Gear 360 action sports camera 25,9 MP Full HD CMOS Wi-Fi 152 g:

Samsung Gear 360. HD type: Full HD, Maximum video resolution: 3840 x 1920 pixels, Maximum frame rate: 30 fps. Sensor type: CMOS, Total megapixels: 25,9 MP, Image formats supported: JPG. Display: PMOLED, Display diagonal: 1,27 cm (0.5"). Lens type: Ultra wide-angle, Field of view (FOV) angle: 360°. Audio recording formats: AAC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.