Samsung Galaxy A6 SM-A600F, 14,2 cm (5.6"), 3 GB, 32 GB, 16 MP, Android 8.0, Gold
Samsung Galaxy A6 SM-A600F. Display diagonal: 14,2 cm (5.6"), Display resolution: 720 x 1480 pixels. Processor frequency: 1,6 GHz. RAM capacity: 3 GB, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 16 MP, Rear camera type: Single camera. SIM card capability: Hybrid Dual SIM. Operating system installed: Android 8.0. Battery capacity: 3000 mAh. Product color: Gold