Samsung logo

Samsung Galaxy A53 5G SM-A536E 16,5 cm (6.5") Dual SIM Android 12 USB Type-C 6 GB 128 GB 5000 mAh Blue

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20461
Info modified on:
27 Feb 2024, 14:37:52
Short summary description Samsung Galaxy A53 5G SM-A536E 16,5 cm (6.5") Dual SIM Android 12 USB Type-C 6 GB 128 GB 5000 mAh Blue:

Samsung Galaxy A53 5G SM-A536E, 16,5 cm (6.5"), 6 GB, 128 GB, 64 MP, Android 12, Blue

Long summary description Samsung Galaxy A53 5G SM-A536E 16,5 cm (6.5") Dual SIM Android 12 USB Type-C 6 GB 128 GB 5000 mAh Blue:

Samsung Galaxy A53 5G SM-A536E. Display diagonal: 16,5 cm (6.5"), Display resolution: 1080 x 2400 pixels. Processor family: Samsung Exynos, Processor model: 1280. RAM capacity: 6 GB, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 64 MP, Rear camera type: Quad camera. SIM card capability: Dual SIM. Operating system installed: Android 12. Battery capacity: 5000 mAh. Product color: Blue. Weight: 189 g

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.