Samsung Galaxy A40 SM-A405F, 15 cm (5.9"), 4 GB, 64 GB, 16 MP, Android 9.0, Black
Samsung Galaxy A40 SM-A405F. Display diagonal: 15 cm (5.9"), Display resolution: 1080 x 2340 pixels. Processor frequency: 1,8 GHz. RAM capacity: 4 GB, Internal storage capacity: 64 GB. Rear camera resolution (numeric): 16 MP, Rear camera type: Dual camera. SIM card capability: Dual SIM. Operating system installed: Android 9.0. Battery capacity: 3100 mAh. Product color: Black. Weight: 140 g