Samsung logo

Samsung Galaxy A32 4G 16,3 cm (6.4") Dual SIM Android 11 USB Type-C 4 GB 128 GB 5000 mAh Violet

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
115320
Info modified on:
12 Nov 2024, 16:20:25
Short summary description Samsung Galaxy A32 4G 16,3 cm (6.4") Dual SIM Android 11 USB Type-C 4 GB 128 GB 5000 mAh Violet:

Samsung Galaxy A32 4G , 16,3 cm (6.4"), 4 GB, 128 GB, 64 MP, Android 11, Violet

Long summary description Samsung Galaxy A32 4G 16,3 cm (6.4") Dual SIM Android 11 USB Type-C 4 GB 128 GB 5000 mAh Violet:

Samsung Galaxy A32 4G . Display diagonal: 16,3 cm (6.4"), Display resolution: 1800 x 2400 pixels. Processor frequency: 2 GHz. RAM capacity: 4 GB, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 64 MP, Rear camera type: Quad camera. SIM card capability: Dual SIM. Operating system installed: Android 11. Battery capacity: 5000 mAh. Product color: Violet. Weight: 184 g

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.