Samsung Galaxy A2 Core SM-A260F, 12,7 cm (5"), 540 x 960 pixels, 1 GB, 16 GB, 5 MP, Red
Samsung Galaxy A2 Core SM-A260F. Display diagonal: 12,7 cm (5"), Display resolution: 540 x 960 pixels. Processor frequency: 1,6 GHz. RAM capacity: 1 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Battery capacity: 2600 mAh. Product color: Red. Weight: 142 g