Samsung Galaxy A25 5G SM-A256B, 16,5 cm (6.5"), 8 GB, 256 GB, 50 MP, Android 14, Black, Blue
Samsung Galaxy A25 5G SM-A256B. Display diagonal: 16,5 cm (6.5"), Display resolution: 1080 x 2340 pixels. Processor frequency: 2 GHz, Processor family: Samsung Exynos, Processor model: 1280. RAM capacity: 8 GB, Internal storage capacity: 256 GB. Rear camera resolution (numeric): 50 MP, Rear camera type: Triple camera. SIM card capability: Dual SIM. Operating system installed: Android 14. Battery capacity: 5000 mAh. Product color: Black, Blue. Weight: 197 g