Samsung logo

Samsung Galaxy A14 SM-A145R/DSN 16,8 cm (6.6") Dual SIM Android 13 4G USB Type-C 4 GB 64 GB 5000 mAh Light Green

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87491
Info modified on:
29 Oct 2024, 10:54:40
Short summary description Samsung Galaxy A14 SM-A145R/DSN 16,8 cm (6.6") Dual SIM Android 13 4G USB Type-C 4 GB 64 GB 5000 mAh Light Green:

Samsung Galaxy A14 SM-A145R/DSN, 16,8 cm (6.6"), 4 GB, 64 GB, 50 MP, Android 13, Light Green

Long summary description Samsung Galaxy A14 SM-A145R/DSN 16,8 cm (6.6") Dual SIM Android 13 4G USB Type-C 4 GB 64 GB 5000 mAh Light Green:

Samsung Galaxy A14 SM-A145R/DSN. Display diagonal: 16,8 cm (6.6"), Display resolution: 1080 x 2408 pixels. Processor frequency: 2 GHz, Processor family: MediaTek, Processor model: Helio G80 (MT6769V). RAM capacity: 4 GB, Internal storage capacity: 64 GB. Rear camera resolution (numeric): 50 MP, Rear camera type: Triple camera. SIM card capability: Dual SIM. Operating system installed: Android 13. Battery capacity: 5000 mAh. Product color: Light Green. Weight: 201 g

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.