Samsung Galaxy A12 SM-A127F, 16,5 cm (6.5"), 720 x 1600 pixels, 4 GB, 64 GB, 48 MP, Black
Samsung Galaxy A12 SM-A127F. Display diagonal: 16,5 cm (6.5"), Display resolution: 720 x 1600 pixels. Processor frequency: 1,8 GHz. RAM capacity: 4 GB, Internal storage capacity: 64 GB. Rear camera resolution (numeric): 48 MP, Rear camera type: Quad camera. SIM card capability: Dual SIM. Battery capacity: 5000 mAh. Product color: Black. Weight: 205 g