Samsung 460TS-3, 116,8 cm (46"), 1920 x 1080 pixels, Full HD, 8 ms, Black
Samsung 460TS-3. Display diagonal: 116,8 cm (46"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 8 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Product color: Black