Samsung logo

Samsung Xpress M2825ND Premium Line 4800 x 600 DPI A4

Brand:
Product family:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96375
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Samsung Xpress M2825ND Premium Line 4800 x 600 DPI A4:

Samsung Xpress M2825ND Premium Line, Laser, 4800 x 600 DPI, A4, 28 ppm, Duplex printing, Network ready

Long summary description Samsung Xpress M2825ND Premium Line 4800 x 600 DPI A4:

Samsung Xpress M2825ND Premium Line. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 12000 pages per month. Maximum resolution: 4800 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 28 ppm, Duplex printing. Network ready. Product color: Black, White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.