Samsung logo

Samsung SH-W163A - DVD±R/RW Drive Writemaster, Black optical disc drive Internal

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51750
Info modified on:
24 Feb 2023, 14:13:58
Short summary description Samsung SH-W163A - DVD±R/RW Drive Writemaster, Black optical disc drive Internal:

Samsung SH-W163A - DVD±R/RW Drive Writemaster, Black, Black, Vertical/Horizontal, 2 MB, 16,6 MB/s, 48x, 16x

Long summary description Samsung SH-W163A - DVD±R/RW Drive Writemaster, Black optical disc drive Internal:

Samsung SH-W163A - DVD±R/RW Drive Writemaster, Black. Product color: Black, Mounting: Vertical/Horizontal. Drive device, buffer size: 2 MB, Burst transfer rate: 16,6 MB/s. CD write speed: 48x, DVD+R write speed: 16x, CD rewrite speed: 32x. CD read speed: 48x, CD-R read speed: 40x, CD-RW read speed: 40x. DVD drive average random access time: 130 ms, Access time: 110 ms

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.