Samsung logo

Samsung SH-118BB/BEBE optical disc drive Internal DVD-ROM Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33236
Info modified on:
23 Aug 2021, 14:22:19
Short summary description Samsung SH-118BB/BEBE optical disc drive Internal DVD-ROM Black:

Samsung SH-118BB/BEBE, Black, Tray, Desktop, DVD-ROM, Serial ATA, CD-R, CD-RW, DVD+R, DVD+R DL, DVD+RW, DVD-R, DVD-R DL, DVD-RAM, DVD-ROM, DVD-RW

Long summary description Samsung SH-118BB/BEBE optical disc drive Internal DVD-ROM Black:

Samsung SH-118BB/BEBE. Product color: Black, Disc loading type: Tray. Purpose: Desktop, Optical drive type: DVD-ROM, Interface: Serial ATA. CD read speed: 48x, CD-R read speed: 48x, CD-RW read speed: 40x. DVD drive average random access time: 140 ms, CD-ROM drive average random access time: 130 ms. Width: 148 mm, Depth: 170 mm, Height: 42 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.