Channel partners
Manufacturers
Partners
More
Country:
Language:
English (CA)
Icecat search
Icecat: creating the world's largest
open catalog
with 21930915 data-sheets &
36681 brands
– register (free)
Mobile Phones
Samsung SGH-X830 75 g
Samsung SGH-X830 75 g
Edit this data-sheet
Slide 1 of 5
Embed the product datasheet into your content.
XML product data for Samsung SGH-X830CIATIM
XML doc
Icecat LIVE: JS for Samsung SGH-X830CIATIM
Icecat Live DOC
JSON product data for Samsung SGH-X830CIATIM
JSON DOC
CSV product data for Samsung SGH-X830CIATIM
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
Samsung
Product name:
SGH-X830
Article code:
SGH-X830CIATIM
Category:
Mobile Phones
Icecat Product ID:
5915304
Data-sheet quality:
created/standardized by Icecat
Product views:
13693
Info modified on:
04 Apr 2019, 12:10:38
Samsung SGH-X830CIATIM (Icecat)
Short summary description Samsung SGH-X830 75 g:
Samsung SGH-X830, 75 g, 85,5 x 30 x 19,9 mm
Long summary description Samsung SGH-X830 75 g:
Samsung SGH-X830. Weight: 75 g
More>>>
Report mistake
Embed the product datasheet into your content.
XML product data for Samsung SGH-X830CIATIM
XML doc
Icecat LIVE: JS for Samsung SGH-X830CIATIM
Icecat Live DOC
JSON product data for Samsung SGH-X830CIATIM
JSON DOC
CSV product data for Samsung SGH-X830CIATIM
CSV DOC
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE