Samsung logo

Samsung U800 5,08 cm (2") 92 g Pink

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57490
Info modified on:
26 Feb 2024, 15:20:21
Short summary description Samsung U800 5,08 cm (2") 92 g Pink:

Samsung U800, Bar, Single SIM, 5,08 cm (2"), 3 MP, 880 mAh, Pink

Long summary description Samsung U800 5,08 cm (2") 92 g Pink:

Samsung U800. Form factor: Bar. SIM card capability: Single SIM. Display diagonal: 5,08 cm (2"), Display resolution: 240 x 320 pixels. Rear camera resolution (numeric): 3 MP. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 880 mAh, Standby time (2G): 320 h. Weight: 92 g. Product color: Pink

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.