Samsung logo

Samsung Flight II QWERTY 7,62 cm (3") 99,2 g Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45570
Info modified on:
26 Feb 2024, 15:08:46
Short summary description Samsung Flight II QWERTY 7,62 cm (3") 99,2 g Black:

Samsung Flight II QWERTY, Slate, Single SIM, 7,62 cm (3"), Touchscreen, 2 MP, Black

Long summary description Samsung Flight II QWERTY 7,62 cm (3") 99,2 g Black:

Samsung Flight II QWERTY. Form factor: Slate. SIM card capability: Single SIM. Display diagonal: 7,62 cm (3"), Touchscreen. Rear camera resolution (numeric): 2 MP. Wi-Fi. FM radio. Weight: 99,2 g. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.