Samsung logo

Samsung SEK-2500U Cable, Ethernet (RJ-45) Full HD Silver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73395
Info modified on:
24 Nov 2020, 18:18:49
Short summary description Samsung SEK-2500U Cable, Ethernet (RJ-45) Full HD Silver:

Samsung SEK-2500U, Cable, Ethernet (RJ-45), Full HD, 3840 x 2160,4096 x 2160 pixels, 1080p, 720p, 16:9, Silver

Long summary description Samsung SEK-2500U Cable, Ethernet (RJ-45) Full HD Silver:

Samsung SEK-2500U. Signal source: Cable, Ethernet (RJ-45), HD type: Full HD, Video resolutions: 3840 x 2160,4096 x 2160 pixels. Product color: Silver, Compatible products: Samsung 2013 TV: S9, F9000. Width: 364 mm, Depth: 32 mm, Height: 127 mm. Package width: 425 mm, Package depth: 73 mm, Package height: 186 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.