Samsung logo

Samsung SE-S084D optical disc drive White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52111
Info modified on:
24 Feb 2023, 14:13:45
Short summary description Samsung SE-S084D optical disc drive White:

Samsung SE-S084D, White, Tray, Horizontal, 1,5 MB, 24x, 8x

Long summary description Samsung SE-S084D optical disc drive White:

Samsung SE-S084D. Product color: White, Disc loading type: Tray, Mounting: Horizontal. Drive device, buffer size: 1,5 MB. CD write speed: 24x, DVD+R write speed: 8x, CD rewrite speed: 24x. CD read speed: 24x, CD-R read speed: 24x, CD-RW read speed: 24x. DVD drive average random access time: 190 ms, CD-ROM drive average random access time: 190 ms

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.