Samsung logo

Samsung SDC-3D702 tumble dryer Freestanding Front-load 7 kg C White

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
120891
Info modified on:
17 Oct 2024, 14:58:12
Short summary description Samsung SDC-3D702 tumble dryer Freestanding Front-load 7 kg C White:

Samsung SDC-3D702, Freestanding, Front-load, Condensation, White, Buttons, Rotary, 120 L

Long summary description Samsung SDC-3D702 tumble dryer Freestanding Front-load 7 kg C White:

Samsung SDC-3D702. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Condensation. Drum capacity: 7 kg, Noise level: 64 dB, Maximum spin speed: 1000 RPM. Energy efficiency class: C, Energy consumption: 3,92 kWh, Annual energy consumption: 265 kWh. Depth: 600 mm, Width: 600 mm, Height: 850 mm. Package width: 669 mm, Package depth: 695 mm, Package height: 890 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.