Samsung logo

Samsung Alias 2 3,3 cm (1.3") 123 g Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81380
Info modified on:
14 Mar 2024, 17:52:29
Short summary description Samsung Alias 2 3,3 cm (1.3") 123 g Black:

Samsung Alias 2, Flip, Single SIM, 3,3 cm (1.3"), 2 MP, Bluetooth, Black

Long summary description Samsung Alias 2 3,3 cm (1.3") 123 g Black:

Samsung Alias 2. Form factor: Flip. SIM card capability: Single SIM. Display diagonal: 3,3 cm (1.3"), Display resolution: 128 x 128 pixels. Rear camera resolution (numeric): 2 MP. Bluetooth. Standby time (2G): 366 h. Weight: 123 g. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.