Samsung logo

Samsung S27H850QFN computer monitor 68,3 cm (26.9") 2560 x 1440 pixels Quad HD LED Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88588
Info modified on:
30 Dec 2024, 17:23:57
Short summary description Samsung S27H850QFN computer monitor 68,3 cm (26.9") 2560 x 1440 pixels Quad HD LED Black:

Samsung S27H850QFN, 68,3 cm (26.9"), 2560 x 1440 pixels, Quad HD, LED, 4 ms, Black

Long summary description Samsung S27H850QFN computer monitor 68,3 cm (26.9") 2560 x 1440 pixels Quad HD LED Black:

Samsung S27H850QFN. Display diagonal: 68,3 cm (26.9"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED. Display: LED. Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub. VESA mounting, Height adjustment. Product color: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.