Samsung logo

Samsung RW52DASS Freestanding 52 bottle(s)

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
179877
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung RW52DASS Freestanding 52 bottle(s):

Samsung RW52DASS, Freestanding, 52 bottle(s), Interior light, Black, Stainless steel

Long summary description Samsung RW52DASS Freestanding 52 bottle(s):

Samsung RW52DASS. Appliance placement: Freestanding, Inner color: Brown, Product color: Black, Stainless steel. Bottles capacity: 52 bottle(s), Temperature range (zone 1): 8 - 18 °C, Noise level: 37 dB. Control type: Buttons, Display type: LED. Width: 595 mm, Depth: 613 mm, Height: 840 mm. Package width: 645 mm, Package depth: 735 mm, Package height: 910 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.