Samsung logo

Samsung RT60KZRIH1 fridge-freezer Freestanding 480 L Stainless steel

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68897
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung RT60KZRIH1 fridge-freezer Freestanding 480 L Stainless steel:

Samsung RT60KZRIH1, 480 L, SN-T, 42 dB, 7 kg/24h, Fresh zone compartment, Stainless steel

Long summary description Samsung RT60KZRIH1 fridge-freezer Freestanding 480 L Stainless steel:

Samsung RT60KZRIH1. Total net capacity: 480 L. Door hinge: Right. Climate class: SN-T, Noise level: 42 dB. Fridge net capacity: 385 L, Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 1. Freezer net capacity: 95 L, Freezing capacity: 7 kg/24h. Fresh zone compartment. Annual energy consumption: 368 kWh. Product color: Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.