Samsung logo

Samsung RT46K6600S9 fridge-freezer Freestanding 455 L F Silver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
130977
Info modified on:
27 May 2024, 12:21:46
Short summary description Samsung RT46K6600S9 fridge-freezer Freestanding 455 L F Silver:

Samsung RT46K6600S9, 455 L, SN-T, 7 kg/24h, F, Fresh zone compartment, Silver

Long summary description Samsung RT46K6600S9 fridge-freezer Freestanding 455 L F Silver:

Samsung RT46K6600S9. Total net capacity: 455 L, Climate class: SN-T, Noise level: 40 dB. Fridge net capacity: 342 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light, Fridge number of shelves/baskets: 4. Freezer net capacity: 113 L, Freezing capacity: 7 kg/24h, No Frost (freezer). Fresh zone compartment. Energy efficiency class: F, Annual energy consumption: 323 kWh. Product color: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.