Samsung logo

Samsung RT43K6330EF Freestanding 443 L F Sand

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
124384
Info modified on:
27 May 2024, 15:08:50
Short summary description Samsung RT43K6330EF Freestanding 443 L F Sand:

Samsung RT43K6330EF, 443 L, SN-T, 6 kg/24h, F, Fresh zone compartment, Sand

Long summary description Samsung RT43K6330EF Freestanding 443 L F Sand:

Samsung RT43K6330EF. Total net capacity: 443 L. Door hinge: Right. Climate class: SN-T, Noise level: 40 dB. Fridge net capacity: 330 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light. Freezer net capacity: 113 L, Freezing capacity: 6 kg/24h, No Frost (freezer). Fresh zone compartment. Energy efficiency class: F, Annual energy consumption: 322 kWh. Product color: Sand

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.