Samsung logo

Samsung RT32K5030S8 Freestanding F Silver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
209938
Info modified on:
27 May 2024, 13:18:26
Short summary description Samsung RT32K5030S8 Freestanding F Silver:

Samsung RT32K5030S8, No Frost (fridge), SN-T, 3,6 kg/24h, F, Fresh zone compartment, Silver

Long summary description Samsung RT32K5030S8 Freestanding F Silver:

Samsung RT32K5030S8. Door hinge: Right. Climate class: SN-T, Noise level: 41 dB. Fridge net capacity: 248 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light, Fridge number of shelves/baskets: 3. Freezer net capacity: 72 L, Freezing capacity: 3,6 kg/24h, No Frost (freezer). Fresh zone compartment. Energy efficiency class: F, Annual energy consumption: 270 kWh. Product color: Silver

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.