Samsung logo

Samsung RT 22FARADSP Freestanding 234 L Silver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104631
Info modified on:
26 Feb 2021, 15:59:52
Short summary description Samsung RT 22FARADSP Freestanding 234 L Silver:

Samsung RT 22FARADSP, 234 L, No Frost (fridge), SN-T, 42 dB, 4 kg/24h, Silver

Long summary description Samsung RT 22FARADSP Freestanding 234 L Silver:

Samsung RT 22FARADSP. Total net capacity: 234 L. Door hinge: Right. Climate class: SN-T, Noise level: 42 dB. Fridge net capacity: 181 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 1. Freezer net capacity: 53 L, Freezing capacity: 4 kg/24h, No Frost (freezer). Annual energy consumption: 243 kWh. Product color: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.