Samsung logo

Samsung RSA1ZTMG side-by-side refrigerator Freestanding 484 L Graphite

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
142709
Info modified on:
26 Feb 2021, 16:10:07
Short summary description Samsung RSA1ZTMG side-by-side refrigerator Freestanding 484 L Graphite:

Samsung RSA1ZTMG, Freestanding, American door, Graphite, 484 L, 340 L, 144 L

Long summary description Samsung RSA1ZTMG side-by-side refrigerator Freestanding 484 L Graphite:

Samsung RSA1ZTMG. Appliance placement: Freestanding, Product design: American door, Product color: Graphite. Total net capacity: 484 L. Fridge net capacity: 340 L. Freezer net capacity: 144 L, Star rating: 4*. AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.