Samsung RSA1UTTC, Freestanding, Silver, 516 L, 41 dB, 532 L, 357 L
Samsung RSA1UTTC. Appliance placement: Freestanding, Product color: Silver. Total net capacity: 516 L, Noise level: 41 dB, Total gross capacity: 532 L. Fridge net capacity: 357 L. Freezer net capacity: 159 L, Star rating: 4*. Annual energy consumption: 425 kWh, Energy efficiency class (old): A+