Samsung logo

Samsung RS7J28BHCSL side-by-side refrigerator Freestanding 572 L Stainless steel

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64840
Info modified on:
27 May 2024, 13:04:01
Short summary description Samsung RS7J28BHCSL side-by-side refrigerator Freestanding 572 L Stainless steel:

Samsung RS7J28BHCSL, Freestanding, American door, Stainless steel, 572 L, SN-T, 39 dB

Long summary description Samsung RS7J28BHCSL side-by-side refrigerator Freestanding 572 L Stainless steel:

Samsung RS7J28BHCSL. Appliance placement: Freestanding, Product design: American door, Product color: Stainless steel. Total net capacity: 572 L, Climate class: SN-T, Noise level: 39 dB. Fridge net capacity: 361 L, Lamp type: LED. Freezer net capacity: 211 L, Freezer position: Side-placed, Freezing capacity: 12 kg/24h. Annual energy consumption: 375 kWh, AC input voltage: 220-240 V, AC input frequency: 50 Hz

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.