Samsung logo

Samsung RS7778FHCSL side-by-side refrigerator Freestanding 543 L Stainless steel

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
158290
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung RS7778FHCSL side-by-side refrigerator Freestanding 543 L Stainless steel:

Samsung RS7778FHCSL, Freestanding, American door, Stainless steel, LCD, 543 L, SN-T

Long summary description Samsung RS7778FHCSL side-by-side refrigerator Freestanding 543 L Stainless steel:

Samsung RS7778FHCSL. Appliance placement: Freestanding, Product design: American door, Product color: Stainless steel. Total net capacity: 543 L, Climate class: SN-T, Noise level: 39 dB. Fridge net capacity: 359 L, Lamp type: LED. Freezer net capacity: 163 L, Freezer position: Side-placed, Freezing capacity: 12 kg/24h. Fresh zone compartment gross capacity: 359 L

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.