Samsung RS7578THCSP, Freestanding, American door, Stainless steel, Tempered glass, 535 L, SN-T
Samsung RS7578THCSP. Appliance placement: Freestanding, Product design: American door, Product color: Stainless steel. Total net capacity: 535 L, Climate class: SN-T, Noise level: 39 dB. Fridge net capacity: 359 L, Lamp type: LED. Freezer net capacity: 176 L, Freezer position: Side-placed, Freezing capacity: 12 kg/24h. Annual energy consumption: 348 kWh, Energy efficiency class (old): A++