Samsung RS7577THCSL, Freestanding, American door, Stainless steel, LED, 530 L, SN-T
Samsung RS7577THCSL. Appliance placement: Freestanding, Product design: American door, Product color: Stainless steel. Total net capacity: 530 L, Climate class: SN-T, Noise level: 39 dB. Fridge gross capacity: 361 L. Freezer net capacity: 171 L, Freezer position: Bottom-placed, Freezing capacity: 12 kg/24h. Annual energy consumption: 458 kWh, Energy efficiency class (old): A+