Samsung logo

Samsung RS7567 side-by-side refrigerator Freestanding 537 L Stainless steel

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87989
Info modified on:
27 May 2024, 12:47:17
Short summary description Samsung RS7567 side-by-side refrigerator Freestanding 537 L Stainless steel:

Samsung RS7567, Freestanding, American door, Stainless steel, LED, R600a, Tempered glass

Long summary description Samsung RS7567 side-by-side refrigerator Freestanding 537 L Stainless steel:

Samsung RS7567. Appliance placement: Freestanding, Product design: American door, Product color: Stainless steel. Total net capacity: 537 L, Climate class: SN-T, Noise level: 39 dB. Fridge net capacity: 361 L, Lamp type: LED. Freezer net capacity: 176 L, Freezer position: Side-placed, Freezing capacity: 12 kg/24h. Annual energy consumption: 442 kWh

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.