Samsung logo

Samsung RS7567BHCSP side-by-side refrigerator Freestanding 532 L Silver

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80937
Info modified on:
27 May 2024, 11:56:28
Short summary description Samsung RS7567BHCSP side-by-side refrigerator Freestanding 532 L Silver:

Samsung RS7567BHCSP, Freestanding, American door, Silver, Tempered glass, 532 L, 39 dB

Long summary description Samsung RS7567BHCSP side-by-side refrigerator Freestanding 532 L Silver:

Samsung RS7567BHCSP. Appliance placement: Freestanding, Product design: American door, Product color: Silver. Total net capacity: 532 L, Noise level: 39 dB. Fridge net capacity: 361 L, Lamp type: LED. Freezer net capacity: 176 L, Freezer position: Side-placed, Star rating: 4*. Annual energy consumption: 442 kWh

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.